Vishay Precision Group Through Hole Resistors CMF50332R00FHEB

Description
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF332QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF332QFTR-ND
Through Hole Resistors CMF332QFTR-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF332QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF332QFCT-ND
Through Hole Resistors CMF332QFCT-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332 OHM 1/4W 1% AXIAL - CMF50332R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W 1% AXIAL
CMF50332R00FHEB
RES 332 OHM 1/4W 1% AXIAL CMF50332R00FHEB
RES 332ohm 1/4W 1% AXIAL

RES 332ohm 1/4W 1% AXIAL

Supplier's Site
332 Ohm 4W Resistor - 53-CMF50332R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
332 Ohm 4W Resistor
53-CMF50332R00FHEB
332 Ohm 4W Resistor 53-CMF50332R00FHEB
332 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50332R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50332R00FHEB can be used for catalog matching and distributor lookup.

332 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50332R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50332R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 332 Ohm, 250 Mw, 1%; Resistance Vishay - 83R8084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 332 Ohm, 250 Mw, 1%; Resistance Vishay
83R8084
Resistor, Metal Film, 332 Ohm, 250 Mw, 1%; Resistance Vishay 83R8084
RESISTOR, METAL FILM, 332 OHM, 250 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 332 OHM, 250 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 332 Ohm, 250 Mw, 1%; Resistance Vishay - 67P7053 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332 Ohm, 250 Mw, 1%; Resistance Vishay
67P7053
Metal Film Resistor, 332 Ohm, 250 Mw, 1%; Resistance Vishay 67P7053
METAL FILM RESISTOR, 332 OHM, 250 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 332 OHM, 250 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF332QFTR-ND CMF50332R00FHEB 53-CMF50332R00FHEB 83R8084
Product Name Through Hole Resistors RES 332 OHM 1/4W 1% AXIAL 332 Ohm 4W Resistor Resistor, Metal Film, 332 Ohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers