Vishay Intertechnology, Inc. 4W Resistor CMF5031K600FHEB

Description
RES 31.6K OHM 1/4W 1% AXIAL Product overview: CMF5031K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031K600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 31.6K OHM 1/4W 1% AXIAL Product overview: CMF5031K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031K600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5031K600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 31.6K OHM 1/4W 1% AXIAL Product overview: CMF5031K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031K600FHEB can be used for catalog matching and distributor lookup.

RES 31.6K OHM 1/4W 1% AXIAL Product overview: CMF5031K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031K600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 31.6K OHM 1% 50PPM 1/4W - CMF5031K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1% 50PPM 1/4W
CMF5031K600FHEB
RES 31.6K OHM 1% 50PPM 1/4W CMF5031K600FHEB
RES 31.6Kohm 1% 50PPM 1/4W

RES 31.6Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF31.6KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF31.6KQFTR-ND
Through Hole Resistors CMF31.6KQFTR-ND
31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF31.6KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF31.6KQFCT-ND
Through Hole Resistors CMF31.6KQFCT-ND
31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5031K600FHEB CMF5031K600FHEB CMF31.6KQFTR-ND
Product Name 4W Resistor RES 31.6K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 31600 ohms 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers