Vishay Intertechnology, Inc. RES 316K OHM 1/4W 1% AXIAL CMF50316K00FHEB

Description
RES 316Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/4W 1% AXIAL - CMF50316K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/4W 1% AXIAL
CMF50316K00FHEB
RES 316K OHM 1/4W 1% AXIAL CMF50316K00FHEB
RES 316Kohm 1/4W 1% AXIAL

RES 316Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF316KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF316KQFTR-ND
Through Hole Resistors CMF316KQFTR-ND
316 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 316K 1% T-2 Eb E3 Vishay - 67P6967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 316K 1% T-2 Eb E3 Vishay
67P6967
Cmf-50 316K 1% T-2 Eb E3 Vishay 67P6967
CMF-50 316K 1% T-2 EB e3

CMF-50 316K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50316K00FHEB CMF316KQFTR-ND 67P6967
Product Name RES 316K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 316K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers