Vishay Intertechnology, Inc. RES 30 OHM 1/4W 5% AXIAL CMF5030R000JKEB

Description
RES 30ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/4W 5% AXIAL - CMF5030R000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/4W 5% AXIAL
CMF5030R000JKEB
RES 30 OHM 1/4W 5% AXIAL CMF5030R000JKEB
RES 30ohm 1/4W 5% AXIAL

RES 30ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5030R000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030R000JKEB-ND
Through Hole Resistors CMF5030R000JKEB-ND
30 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5030R000JKEB CMF5030R000JKEB-ND
Product Name RES 30 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details