Vishay Intertechnology, Inc. Metal Film Resistors - CMF5030K000JKEB

Description
Metal Film Resistors - Through Hole CMF-50 30K 5% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 30K 5% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5030K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5030K000JKEB
Metal Film Resistors - CMF5030K000JKEB
Metal Film Resistors - Through Hole CMF-50 30K 5% T-1 EB e3

Metal Film Resistors - Through Hole CMF-50 30K 5% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF5030K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K000JKEB-ND
Through Hole Resistors CMF5030K000JKEB-ND
30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5030K000JKEB CMF5030K000JKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers