Vishay Intertechnology, Inc. Through Hole Resistors CMF50301R00FKRE

Description
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50301R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50301R00FKRE-ND
Through Hole Resistors CMF50301R00FKRE-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50301R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50301R00FKRE
Metal Film Resistors - CMF50301R00FKRE
Metal Film Resistors - Through Hole CMF-50 301 1% T-1 R36

Metal Film Resistors - Through Hole CMF-50 301 1% T-1 R36

Supplier's Site
Cmf-50 301 1% T-1 R36 Vishay - 67P6952 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 301 1% T-1 R36 Vishay
67P6952
Cmf-50 301 1% T-1 R36 Vishay 67P6952
CMF-50 301 1% T-1 R36

CMF-50 301 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50301R00FKRE-ND CMF50301R00FKRE 67P6952
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 301 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers