Vishay Intertechnology, Inc. Through Hole Resistors CMF50300R00GKBF

Description
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50300R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50300R00GKBF-ND
Through Hole Resistors CMF50300R00GKBF-ND
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300 OHM 1/4W 2% AXIAL - CMF50300R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/4W 2% AXIAL
CMF50300R00GKBF
RES 300 OHM 1/4W 2% AXIAL CMF50300R00GKBF
RES 300ohm 1/4W 2% AXIAL

RES 300ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 300 2% T-1 B14 Vishay - 67P6943 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 300 2% T-1 B14 Vishay
67P6943
Cmf-50 300 2% T-1 B14 Vishay 67P6943
CMF-50 300 2% T-1 B14

CMF-50 300 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50300R00GKBF-ND CMF50300R00GKBF 67P6943
Product Name Through Hole Resistors RES 300 OHM 1/4W 2% AXIAL Cmf-50 300 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers