Vishay Intertechnology, Inc. RES 300 OHM 1/4W 0.1% AXIAL CMF50300R00BHBF

Description
RES 300ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/4W 0.1% AXIAL - CMF50300R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/4W 0.1% AXIAL
CMF50300R00BHBF
RES 300 OHM 1/4W 0.1% AXIAL CMF50300R00BHBF
RES 300ohm 1/4W 0.1% AXIAL

RES 300ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50300R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50300R00BHBF-ND
Through Hole Resistors CMF50300R00BHBF-ND
300 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 300 Ohm, +/0.1 Percent, 50 Ppm Vishay - 40C5211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 300 Ohm, +/0.1 Percent, 50 Ppm Vishay
40C5211
Cmf50, 300 Ohm, +/0.1 Percent, 50 Ppm Vishay 40C5211
CMF50, 300 Ohm, +/- 0.1 Percent, 50 ppm

CMF50, 300 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50300R00BHBF CMF50300R00BHBF-ND 40C5211
Product Name RES 300 OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf50, 300 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details