Vishay Intertechnology, Inc. RES 2.49M OHM 1/4W 1% AXIAL CMF502M4900FLEK

Description
RES 2.49Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/4W 1% AXIAL - CMF502M4900FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/4W 1% AXIAL
CMF502M4900FLEK
RES 2.49M OHM 1/4W 1% AXIAL CMF502M4900FLEK
RES 2.49Mohm 1/4W 1% AXIAL

RES 2.49Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502M4900FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M4900FLEK-ND
Through Hole Resistors CMF502M4900FLEK-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF502M4900FLEK CMF502M4900FLEK-ND
Product Name RES 2.49M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details