Vishay Intertechnology, Inc. Metal Film Resistors - CMF502M0000JLEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF502M0000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502M0000JLEK
Metal Film Resistors - CMF502M0000JLEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF502M0000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M0000JLEK-ND
Through Hole Resistors CMF502M0000JLEK-ND
2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2M 5% T-0 Ek E3 Vishay - 67P6226 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2M 5% T-0 Ek E3 Vishay
67P6226
Cmf-50 2M 5% T-0 Ek E3 Vishay 67P6226
CMF-50 2M 5% T-0 EK e3

CMF-50 2M 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502M0000JLEK CMF502M0000JLEK-ND 67P6226
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 2M 5% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details