Vishay Intertechnology, Inc. RES 2.94K OHM 1/4W 1% AXIAL CMF502K9400FHEB

Description
RES 2.94Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/4W 1% AXIAL - CMF502K9400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/4W 1% AXIAL
CMF502K9400FHEB
RES 2.94K OHM 1/4W 1% AXIAL CMF502K9400FHEB
RES 2.94Kohm 1/4W 1% AXIAL

RES 2.94Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.94KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.94KQFTR-ND
Through Hole Resistors CMF2.94KQFTR-ND
2.94 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.94KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.94KQFCT-ND
Through Hole Resistors CMF2.94KQFCT-ND
2.94 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.94K 1% T-2 Eb E3 Vishay - 67P6218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.94K 1% T-2 Eb E3 Vishay
67P6218
Cmf-50 2.94K 1% T-2 Eb E3 Vishay 67P6218
CMF-50 2.94K 1% T-2 EB e3

CMF-50 2.94K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K9400FHEB CMF2.94KQFTR-ND 67P6218
Product Name RES 2.94K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.94K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details