Vishay Intertechnology, Inc. Through Hole Resistors CMF502K8700FHEB

Description
2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.87KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.87KQFTR-ND
Through Hole Resistors CMF2.87KQFTR-ND
2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.87K OHM 1% 50PPM 1/4W - CMF502K8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1% 50PPM 1/4W
CMF502K8700FHEB
RES 2.87K OHM 1% 50PPM 1/4W CMF502K8700FHEB
RES 2.87Kohm 1% 50PPM 1/4W

RES 2.87Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 2.87K 1% T-2 Eb E3 Vishay - 67P6213 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.87K 1% T-2 Eb E3 Vishay
67P6213
Cmf-50 2.87K 1% T-2 Eb E3 Vishay 67P6213
CMF-50 2.87K 1% T-2 EB e3

CMF-50 2.87K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.87KQFTR-ND CMF502K8700FHEB 67P6213
Product Name Through Hole Resistors RES 2.87K OHM 1% 50PPM 1/4W Cmf-50 2.87K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details