Vishay Precision Group RES 2.80K OHM 1/4W 1% AXIAL CMF502K8000FHEB

Description
RES 2.80Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.80Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/4W 1% AXIAL - CMF502K8000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/4W 1% AXIAL
CMF502K8000FHEB
RES 2.80K OHM 1/4W 1% AXIAL CMF502K8000FHEB
RES 2.80Kohm 1/4W 1% AXIAL

RES 2.80Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF502K8000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.80K OHM 1/4W 1% AXIAL Product overview: CMF502K8000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K8000FHEB can be used for catalog matching and distributor lookup.

RES 2.80K OHM 1/4W 1% AXIAL Product overview: CMF502K8000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K8000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF2.80KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.80KQFCT-ND
Through Hole Resistors CMF2.80KQFCT-ND
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.80KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.80KQFTR-ND
Through Hole Resistors CMF2.80KQFTR-ND
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF502K8000FHEB 53-CMF502K8000FHEB CMF2.80KQFCT-ND
Product Name RES 2.80K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details