Vishay Intertechnology, Inc. RES 2.8K OHM 1/4W .5% AXIAL CMF502K8000DHR6

Description
RES 2.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/4W .5% AXIAL - CMF502K8000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/4W .5% AXIAL
CMF502K8000DHR6
RES 2.8K OHM 1/4W .5% AXIAL CMF502K8000DHR6
RES 2.8Kohm 1/4W .5% AXIAL

RES 2.8Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K8000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K8000DHR6-ND
Through Hole Resistors CMF502K8000DHR6-ND
2.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.8K .5% T-2 Re6 Vishay - 67P6209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.8K .5% T-2 Re6 Vishay
67P6209
Cmf-50 2.8K .5% T-2 Re6 Vishay 67P6209
CMF-50 2.8K .5% T-2 RE6

CMF-50 2.8K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K8000DHR6 CMF502K8000DHR6-ND 67P6209
Product Name RES 2.8K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 2.8K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers