Vishay Intertechnology, Inc. Through Hole Resistors CMF502K7400FKEA

Description
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K7400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K7400FKEA-ND
Through Hole Resistors CMF502K7400FKEA-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74K OHM 1/4W 1% AXIAL - CMF502K7400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 1% AXIAL
CMF502K7400FKEA
RES 2.74K OHM 1/4W 1% AXIAL CMF502K7400FKEA
RES 2.74Kohm 1/4W 1% AXIAL

RES 2.74Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 2.74K 1% T-1 Ea E3 Vishay - 67P6202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.74K 1% T-1 Ea E3 Vishay
67P6202
Cmf-50 2.74K 1% T-1 Ea E3 Vishay 67P6202
CMF-50 2.74K 1% T-1 EA e3

CMF-50 2.74K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K7400FKEA-ND CMF502K7400FKEA 67P6202
Product Name Through Hole Resistors RES 2.74K OHM 1/4W 1% AXIAL Cmf-50 2.74K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details