Vishay Intertechnology, Inc. RES 2.61K OHM 1/4W 1% AXIAL CMF502K6100FKR6

Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/4W 1% AXIAL - CMF502K6100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W 1% AXIAL
CMF502K6100FKR6
RES 2.61K OHM 1/4W 1% AXIAL CMF502K6100FKR6
RES 2.61Kohm 1/4W 1% AXIAL

RES 2.61Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K6100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K6100FKR6-ND
Through Hole Resistors CMF502K6100FKR6-ND
2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.61K 1% T-1 Re6 Vishay - 67P6180 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.61K 1% T-1 Re6 Vishay
67P6180
Cmf-50 2.61K 1% T-1 Re6 Vishay 67P6180
CMF-50 2.61K 1% T-1 RE6

CMF-50 2.61K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K6100FKR6 CMF502K6100FKR6-ND 67P6180
Product Name RES 2.61K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.61K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details