Vishay Intertechnology, Inc. Metal Film Resistors - CMF502K2000GKR6

Description
Metal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF502K2000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K2000GKR6
Metal Film Resistors - CMF502K2000GKR6
Metal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF502K2000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K2000GKR6-ND
Through Hole Resistors CMF502K2000GKR6-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.2K 2% T-1 Re6 Vishay - 67P6124 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.2K 2% T-1 Re6 Vishay
67P6124
Cmf-50 2.2K 2% T-1 Re6 Vishay 67P6124
CMF-50 2.2K 2% T-1 RE6

CMF-50 2.2K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K2000GKR6 CMF502K2000GKR6-ND 67P6124
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 2.2K 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers