Vishay Intertechnology, Inc. Through Hole Resistors CMF502K1620BERE

Description
2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K1620BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K1620BERE-ND
Through Hole Resistors CMF502K1620BERE-ND
2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF502K1620BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K1620BERE
Metal Film Resistors - CMF502K1620BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 2.162K .1% T-9 R36 Vishay - 67P6112 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.162K .1% T-9 R36 Vishay
67P6112
Cmf-50 2.162K .1% T-9 R36 Vishay 67P6112
CMF-50 2.162K .1% T-9 R36

CMF-50 2.162K .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K1620BERE-ND CMF502K1620BERE 67P6112
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 2.162K .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details