Vishay Intertechnology, Inc. Through Hole Resistors CMF502K1500FKEB

Description
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K1500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K1500FKEB-ND
Through Hole Resistors CMF502K1500FKEB-ND
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15K OHM 1/4W 1% AXIAL - CMF502K1500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/4W 1% AXIAL
CMF502K1500FKEB
RES 2.15K OHM 1/4W 1% AXIAL CMF502K1500FKEB
RES 2.15Kohm 1/4W 1% AXIAL

RES 2.15Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 2.15K 1% T-1 Eb E3 Vishay - 67P6104 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.15K 1% T-1 Eb E3 Vishay
67P6104
Cmf-50 2.15K 1% T-1 Eb E3 Vishay 67P6104
CMF-50 2.15K 1% T-1 EB e3

CMF-50 2.15K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K1500FKEB-ND CMF502K1500FKEB 67P6104
Product Name Through Hole Resistors RES 2.15K OHM 1/4W 1% AXIAL Cmf-50 2.15K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details