Vishay Intertechnology, Inc. Through Hole Resistors CMF502K0560BERE

Description
2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K0560BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K0560BERE-ND
Through Hole Resistors CMF502K0560BERE-ND
2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF502K0560BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K0560BERE
Metal Film Resistors - CMF502K0560BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 2.056K .1% T-9 R36 Vishay - 67P6092 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.056K .1% T-9 R36 Vishay
67P6092
Cmf-50 2.056K .1% T-9 R36 Vishay 67P6092
CMF-50 2.056K .1% T-9 R36

CMF-50 2.056K .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K0560BERE-ND CMF502K0560BERE 67P6092
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 2.056K .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details