Vishay Intertechnology, Inc. RES 29.4 OHM 1/4W 1% AXIAL CMF5029R400FHEK

Description
RES 29.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/4W 1% AXIAL - CMF5029R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/4W 1% AXIAL
CMF5029R400FHEK
RES 29.4 OHM 1/4W 1% AXIAL CMF5029R400FHEK
RES 29.4ohm 1/4W 1% AXIAL

RES 29.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5029R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5029R400FHEK-ND
Through Hole Resistors CMF5029R400FHEK-ND
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 29.4 1% T-2 Ek E3 Vishay - 67P6767 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 29.4 1% T-2 Ek E3 Vishay
67P6767
Cmf-50 29.4 1% T-2 Ek E3 Vishay 67P6767
CMF-50 29.4 1% T-2 EK e3

CMF-50 29.4 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5029R400FHEK CMF5029R400FHEK-ND 67P6767
Product Name RES 29.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 29.4 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details