Vishay Intertechnology, Inc. Through Hole Resistors CMF50299R00FNR6

Description
299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50299R00FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50299R00FNR6-ND
Through Hole Resistors CMF50299R00FNR6-ND
299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF50299R00FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50299R00FNR6
Vishay/DaleMetal Film Resistors - CMF50299R00FNR6
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 299 1% T-00 RE6

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 299 1% T-00 RE6

Supplier's Site
Cmf-50 299 1% T-00 Re6 Vishay - 67P6777 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 299 1% T-00 Re6 Vishay
67P6777
Cmf-50 299 1% T-00 Re6 Vishay 67P6777
CMF-50 299 1% T-00 RE6

CMF-50 299 1% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50299R00FNR6-ND CMF50299R00FNR6 67P6777
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 299 1% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 299 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details