Vishay Intertechnology, Inc. RES 299 OHM 1/4W 1% AXIAL CMF50299R00FNEK

Description
RES 299ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 299ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 299 OHM 1/4W 1% AXIAL - CMF50299R00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 299 OHM 1/4W 1% AXIAL
CMF50299R00FNEK
RES 299 OHM 1/4W 1% AXIAL CMF50299R00FNEK
RES 299ohm 1/4W 1% AXIAL

RES 299ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50299R00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50299R00FNEK-ND
Through Hole Resistors CMF50299R00FNEK-ND
299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 299 1% T-00 Ek E3 Vishay - 67P6776 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 299 1% T-00 Ek E3 Vishay
67P6776
Cmf-50 299 1% T-00 Ek E3 Vishay 67P6776
CMF-50 299 1% T-00 EK e3

CMF-50 299 1% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50299R00FNEK CMF50299R00FNEK-ND 67P6776
Product Name RES 299 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 299 1% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 299 ohms 299 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details