Vishay Intertechnology, Inc. Through Hole Resistors CMF50299R00FNEB

Description
299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50299R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50299R00FNEB-ND
Through Hole Resistors CMF50299R00FNEB-ND
299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

299 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 299 OHM 1/4W 1% AXIAL - CMF50299R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 299 OHM 1/4W 1% AXIAL
CMF50299R00FNEB
RES 299 OHM 1/4W 1% AXIAL CMF50299R00FNEB
RES 299ohm 1/4W 1% AXIAL

RES 299ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 299 1% T-00 Eb E3 Vishay - 67P6775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 299 1% T-00 Eb E3 Vishay
67P6775
Cmf-50 299 1% T-00 Eb E3 Vishay 67P6775
CMF-50 299 1% T-00 EB e3

CMF-50 299 1% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50299R00FNEB-ND CMF50299R00FNEB 67P6775
Product Name Through Hole Resistors RES 299 OHM 1/4W 1% AXIAL Cmf-50 299 1% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 299 ohms 299 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details