Vishay Intertechnology, Inc. RES 296 OHM 1/4W 0.5% AXIAL CMF50296R00DHEB

Description
RES 296ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 296ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 296 OHM 1/4W 0.5% AXIAL - CMF50296R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 296 OHM 1/4W 0.5% AXIAL
CMF50296R00DHEB
RES 296 OHM 1/4W 0.5% AXIAL CMF50296R00DHEB
RES 296ohm 1/4W 0.5% AXIAL

RES 296ohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50296R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50296R00DHEB-ND
Through Hole Resistors CMF50296R00DHEB-ND
296 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

296 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50296R00DHEB CMF50296R00DHEB-ND
Product Name RES 296 OHM 1/4W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 296 ohms 296 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details