Vishay Intertechnology, Inc. RES 28.4 OHM 1/4W .5% AXIAL CMF5028R400DHEB

Description
RES 28.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 28.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4 OHM 1/4W .5% AXIAL - CMF5028R400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4 OHM 1/4W .5% AXIAL
CMF5028R400DHEB
RES 28.4 OHM 1/4W .5% AXIAL CMF5028R400DHEB
RES 28.4ohm 1/4W .5% AXIAL

RES 28.4ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5028R400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5028R400DHEB-ND
Through Hole Resistors CMF5028R400DHEB-ND
28.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 28.4 .5% T-2 Eb E3 Vishay - 67P6738 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 28.4 .5% T-2 Eb E3 Vishay
67P6738
Cmf-50 28.4 .5% T-2 Eb E3 Vishay 67P6738
CMF-50 28.4 .5% T-2 EB e3

CMF-50 28.4 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5028R400DHEB CMF5028R400DHEB-ND 67P6738
Product Name RES 28.4 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 28.4 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.4 ohms 28.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers