Vishay Intertechnology, Inc. RES 287K OHM 1/4W 1% AXIAL CMF50287K00FHEB

Description
RES 287Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/4W 1% AXIAL - CMF50287K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/4W 1% AXIAL
CMF50287K00FHEB
RES 287K OHM 1/4W 1% AXIAL CMF50287K00FHEB
RES 287Kohm 1/4W 1% AXIAL

RES 287Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF287KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF287KQFTR-ND
Through Hole Resistors CMF287KQFTR-ND
287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 287K 1% T-2 Eb E3 Vishay - 67P6755 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 287K 1% T-2 Eb E3 Vishay
67P6755
Cmf-50 287K 1% T-2 Eb E3 Vishay 67P6755
CMF-50 287K 1% T-2 EB e3

CMF-50 287K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50287K00FHEB CMF287KQFTR-ND 67P6755
Product Name RES 287K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 287K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details