Vishay Intertechnology, Inc. RES 280 OHM 1/4W 1% AXIAL CMF50280R00FHEA

Description
RES 280ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/4W 1% AXIAL - CMF50280R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/4W 1% AXIAL
CMF50280R00FHEA
RES 280 OHM 1/4W 1% AXIAL CMF50280R00FHEA
RES 280ohm 1/4W 1% AXIAL

RES 280ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50280R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50280R00FHEA-ND
Through Hole Resistors CMF50280R00FHEA-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 280 1% T-2 Ea E3 Vishay - 67P6749 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 280 1% T-2 Ea E3 Vishay
67P6749
Cmf-50 280 1% T-2 Ea E3 Vishay 67P6749
CMF-50 280 1% T-2 EA e3

CMF-50 280 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50280R00FHEA CMF50280R00FHEA-ND 67P6749
Product Name RES 280 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 280 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers