Vishay Intertechnology, Inc. RES 27.4K OHM 1/4W 1% AXIAL CMF5027K400FHRE

Description
RES 27.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/4W 1% AXIAL - CMF5027K400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W 1% AXIAL
CMF5027K400FHRE
RES 27.4K OHM 1/4W 1% AXIAL CMF5027K400FHRE
RES 27.4Kohm 1/4W 1% AXIAL

RES 27.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5027K400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027K400FHRE-ND
Through Hole Resistors CMF5027K400FHRE-ND
27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5027K400FHRE CMF5027K400FHRE-ND
Product Name RES 27.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details