Vishay Intertechnology, Inc. RES 27K OHM 1/4W 1% AXIAL CMF5027K000FKEK

Description
RES 27Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/4W 1% AXIAL - CMF5027K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/4W 1% AXIAL
CMF5027K000FKEK
RES 27K OHM 1/4W 1% AXIAL CMF5027K000FKEK
RES 27Kohm 1/4W 1% AXIAL

RES 27Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5027K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027K000FKEK-ND
Through Hole Resistors CMF5027K000FKEK-ND
27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 27K 1% T-1 Ek E3 Vishay - 67P6680 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27K 1% T-1 Ek E3 Vishay
67P6680
Cmf-50 27K 1% T-1 Ek E3 Vishay 67P6680
CMF-50 27K 1% T-1 EK e3

CMF-50 27K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027K000FKEK CMF5027K000FKEK-ND 67P6680
Product Name RES 27K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 27K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details