Vishay Intertechnology, Inc. RES 274K OHM 1% 50PPM 1/4W CMF50274K00FHEB

Description
RES 274Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 274Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1% 50PPM 1/4W - CMF50274K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1% 50PPM 1/4W
CMF50274K00FHEB
RES 274K OHM 1% 50PPM 1/4W CMF50274K00FHEB
RES 274Kohm 1% 50PPM 1/4W

RES 274Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF50274K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 274K OHM 1/4W 1% AXIAL Product overview: CMF50274K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50274K00FHEB can be used for catalog matching and distributor lookup.

RES 274K OHM 1/4W 1% AXIAL Product overview: CMF50274K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50274K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF274KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF274KQFTR-ND
Through Hole Resistors CMF274KQFTR-ND
274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF274KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF274KQFCT-ND
Through Hole Resistors CMF274KQFCT-ND
274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 274K 1% T-2 Eb E3 Vishay - 67P6721 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 274K 1% T-2 Eb E3 Vishay
67P6721
Cmf-50 274K 1% T-2 Eb E3 Vishay 67P6721
CMF-50 274K 1% T-2 EB e3

CMF-50 274K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50274K00FHEB 53-CMF50274K00FHEB CMF274KQFTR-ND 67P6721
Product Name RES 274K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors Cmf-50 274K 1% T-2 Eb E3 Vishay
Resistance Range 274000 ohms 274000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details