VISHAY PRECISION GROUP
CMF50270R00FKR7 -- CMF-50 270 1% T-1 RE7 VISHAY
Vishay Precision Group
Cmf-50 270 1% T-1 Re7 Vishay
CMF50270R00FKR7
Description
CMF-50 270 1% T-1 RE7
Description
CMF-50 270 1% T-1 RE7
Suppliers
Cmf-50 270 1% T-1 Re7 Vishay
67P6717
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P6717 |
|
Product Name
|
Cmf-50 270 1% T-1 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details