Vishay Intertechnology, Inc. Through Hole Resistors CMF50270K00FKR6

Description
270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50270K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50270K00FKR6-ND
Through Hole Resistors CMF50270K00FKR6-ND
270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/4W 1% AXIAL - CMF50270K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/4W 1% AXIAL
CMF50270K00FKR6
RES 270K OHM 1/4W 1% AXIAL CMF50270K00FKR6
RES 270Kohm 1/4W 1% AXIAL

RES 270Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf50, 270 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5145 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 270 Kohm, +/1 Percent, 100 Ppm Vishay
40C5145
Cmf50, 270 Kohm, +/1 Percent, 100 Ppm Vishay 40C5145
CMF50, 270 kOhm, +/- 1 Percent, 100 ppm

CMF50, 270 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50270K00FKR6-ND CMF50270K00FKR6 40C5145
Product Name Through Hole Resistors RES 270K OHM 1/4W 1% AXIAL Cmf50, 270 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details