Vishay Intertechnology, Inc. Through Hole Resistors CMF5026R400DHEK

Description
26.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5026R400DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026R400DHEK-ND
Through Hole Resistors CMF5026R400DHEK-ND
26.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.4 OHM 1/4W .5% AXIAL - CMF5026R400DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.4 OHM 1/4W .5% AXIAL
CMF5026R400DHEK
RES 26.4 OHM 1/4W .5% AXIAL CMF5026R400DHEK
RES 26.4ohm 1/4W .5% AXIAL

RES 26.4ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 26.4 .5% T-2 Ek E3 Vishay - 67P6647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.4 .5% T-2 Ek E3 Vishay
67P6647
Cmf-50 26.4 .5% T-2 Ek E3 Vishay 67P6647
CMF-50 26.4 .5% T-2 EK e3

CMF-50 26.4 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026R400DHEK-ND CMF5026R400DHEK 67P6647
Product Name Through Hole Resistors RES 26.4 OHM 1/4W .5% AXIAL Cmf-50 26.4 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.4 ohms 26.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details