Vishay Intertechnology, Inc. Through Hole Resistors CMF5026R000BEEK

Description
26 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5026R000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026R000BEEK-ND
Through Hole Resistors CMF5026R000BEEK-ND
26 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5026R000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5026R000BEEK
Metal Film Resistors - CMF5026R000BEEK
Metal Film Resistors - Through Hole CMF-50 26 .1% T-9 EK e3

Metal Film Resistors - Through Hole CMF-50 26 .1% T-9 EK e3

Supplier's Site
Cmf-50 26 .1% T-9 Ek E3 Vishay - 67P6639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26 .1% T-9 Ek E3 Vishay
67P6639
Cmf-50 26 .1% T-9 Ek E3 Vishay 67P6639
CMF-50 26 .1% T-9 EK e3

CMF-50 26 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026R000BEEK-ND CMF5026R000BEEK 67P6639
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 26 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details