Vishay Intertechnology, Inc. Through Hole Resistors CMF50267R00FHEK

Description
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50267R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50267R00FHEK-ND
Through Hole Resistors CMF50267R00FHEK-ND
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 267 OHM 1/4W 1% AXIAL - CMF50267R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W 1% AXIAL
CMF50267R00FHEK
RES 267 OHM 1/4W 1% AXIAL CMF50267R00FHEK
RES 267ohm 1/4W 1% AXIAL

RES 267ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 73K4487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
73K4487
Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 73K4487
Resistor,Metal Film,267Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50267R00FHEK-ND CMF50267R00FHEK 73K4487
Product Name Through Hole Resistors RES 267 OHM 1/4W 1% AXIAL Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details