Vishay Intertechnology, Inc. RES 267 OHM 1/4W .1% AXIAL CMF50267R00BHEK

Description
RES 267ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/4W .1% AXIAL - CMF50267R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W .1% AXIAL
CMF50267R00BHEK
RES 267 OHM 1/4W .1% AXIAL CMF50267R00BHEK
RES 267ohm 1/4W .1% AXIAL

RES 267ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50267R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50267R00BHEK-ND
Through Hole Resistors CMF50267R00BHEK-ND
267 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 267 .1% T-2 Ek E3 Vishay - 67P6677 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 267 .1% T-2 Ek E3 Vishay
67P6677
Cmf-50 267 .1% T-2 Ek E3 Vishay 67P6677
CMF-50 267 .1% T-2 EK e3

CMF-50 267 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50267R00BHEK CMF50267R00BHEK-ND 67P6677
Product Name RES 267 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 267 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details