Vishay Intertechnology, Inc. RES 261K OHM 1/4W 1% AXIAL CMF50261K00FKRE

Description
RES 261Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/4W 1% AXIAL - CMF50261K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/4W 1% AXIAL
CMF50261K00FKRE
RES 261K OHM 1/4W 1% AXIAL CMF50261K00FKRE
RES 261Kohm 1/4W 1% AXIAL

RES 261Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50261K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50261K00FKRE-ND
Through Hole Resistors CMF50261K00FKRE-ND
261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 261K 1% T-1 R36 Vishay - 67P6657 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 261K 1% T-1 R36 Vishay
67P6657
Cmf-50 261K 1% T-1 R36 Vishay 67P6657
CMF-50 261K 1% T-1 R36

CMF-50 261K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50261K00FKRE CMF50261K00FKRE-ND 67P6657
Product Name RES 261K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 261K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details