Vishay Precision Group Metal Film Resistors - CMF5025K500BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5025K500BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5025K500BHWF
Metal Film Resistors - CMF5025K500BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5111 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5111
Cmf50, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5111
CMF50, 25.5 kOhm, +/- 0.1 Percent, 50 ppm

CMF50, 25.5 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5025K500BHWF 40C5111
Product Name Metal Film Resistors - Cmf50, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers