Vishay Intertechnology, Inc. RES 255K OHM 1/4W 1% AXIAL CMF50255K00FKEB

Description
RES 255Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/4W 1% AXIAL - CMF50255K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/4W 1% AXIAL
CMF50255K00FKEB
RES 255K OHM 1/4W 1% AXIAL CMF50255K00FKEB
RES 255Kohm 1/4W 1% AXIAL

RES 255Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50255K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50255K00FKEB-ND
Through Hole Resistors CMF50255K00FKEB-ND
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 255K 1% T-1 Eb E3 Vishay - 67P6627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 255K 1% T-1 Eb E3 Vishay
67P6627
Cmf-50 255K 1% T-1 Eb E3 Vishay 67P6627
CMF-50 255K 1% T-1 EB e3

CMF-50 255K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50255K00FKEB CMF50255K00FKEB-ND 67P6627
Product Name RES 255K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 255K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers