Vishay Intertechnology, Inc. RES 24.9 OHM 1/4W 1% AXIAL CMF5024R900FER6

Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/4W 1% AXIAL - CMF5024R900FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/4W 1% AXIAL
CMF5024R900FER6
RES 24.9 OHM 1/4W 1% AXIAL CMF5024R900FER6
RES 24.9ohm 1/4W 1% AXIAL

RES 24.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5024R900FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5024R900FER6-ND
Through Hole Resistors CMF5024R900FER6-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay - 40C5103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay
40C5103
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay 40C5103
Resistor,Metal Film,24.9Ohms,200WV, 1+/-% Tol,25ppm-TC

Resistor,Metal Film,24.9Ohms,200WV,1+/-% Tol,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5024R900FER6 CMF5024R900FER6-ND 40C5103
Product Name RES 24.9 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details