Vishay Precision Group Through Hole Resistors CMF50249R00FHEB

Description
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF249QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249QFTR-ND
Through Hole Resistors CMF249QFTR-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF249QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249QFCT-ND
Through Hole Resistors CMF249QFCT-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
249 OHM 4W Resistor - 53-CMF50249R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
249 OHM 4W Resistor
53-CMF50249R00FHEB
249 OHM 4W Resistor 53-CMF50249R00FHEB
RES 249 OHM 1/4W 1% AXIAL Product overview: CMF50249R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50249R00FHEB can be used for catalog matching and distributor lookup.

RES 249 OHM 1/4W 1% AXIAL Product overview: CMF50249R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50249R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1186410-CMF50249R00FHEB
Resistors - Through Hole Resistors 1186410-CMF50249R00FHEB
Win Source Part Number: 1186410-CMF50249R00F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 249 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF249QFTR,CMF249QFC T Base Product Number: CMF50

Win Source Part Number: 1186410-CMF50249R00FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 249 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF249QFTR,CMF249QFCT
Base Product Number: CMF50

Buy Now Datasheet
RES 249 OHM 1/4W 1% AXIAL - CMF50249R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/4W 1% AXIAL
CMF50249R00FHEB
RES 249 OHM 1/4W 1% AXIAL CMF50249R00FHEB
RES 249ohm 1/4W 1% AXIAL

RES 249ohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 249 Ohm, 250 Mw, 1%; Resistance Vishay - 67P6598 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 250 Mw, 1%; Resistance Vishay
67P6598
Metal Film Resistor, 249 Ohm, 250 Mw, 1%; Resistance Vishay 67P6598
METAL FILM RESISTOR, 249 OHM, 250 MW, 1%; Resistance:249ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 250 MW, 1%; Resistance:249ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 249 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8075 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8075
Metal Film Resistor, 249 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8075
METAL FILM RESISTOR, 249 OHM, 250 MW, 1%, FULL REEL; Resistance:249ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 250 MW, 1%, FULL REEL; Resistance:249ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CMF249QFTR-ND 53-CMF50249R00FHEB 1186410-CMF50249R00FHEB CMF50249R00FHEB 67P6598 83R8075
Product Name Through Hole Resistors 249 OHM 4W Resistor Resistors - Through Hole Resistors RES 249 OHM 1/4W 1% AXIAL Metal Film Resistor, 249 Ohm, 250 Mw, 1%; Resistance Vishay Metal Film Resistor, 249 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details