Vishay Intertechnology, Inc. RES 249K OHM 1/4W 1% AXIAL CMF50249K00FKEB

Description
RES 249Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/4W 1% AXIAL - CMF50249K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W 1% AXIAL
CMF50249K00FKEB
RES 249K OHM 1/4W 1% AXIAL CMF50249K00FKEB
RES 249Kohm 1/4W 1% AXIAL

RES 249Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50249K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50249K00FKEB-ND
Through Hole Resistors CMF50249K00FKEB-ND
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 249K 1% T-1 Eb E3 Vishay - 67P6596 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 249K 1% T-1 Eb E3 Vishay
67P6596
Cmf-50 249K 1% T-1 Eb E3 Vishay 67P6596
CMF-50 249K 1% T-1 EB e3

CMF-50 249K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50249K00FKEB CMF50249K00FKEB-ND 67P6596
Product Name RES 249K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 249K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details