Vishay Intertechnology, Inc. RES 246K OHM 1/4W .1% AXIAL CMF50246K00BEBF

Description
RES 246Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 246Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 246K OHM 1/4W .1% AXIAL - CMF50246K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 246K OHM 1/4W .1% AXIAL
CMF50246K00BEBF
RES 246K OHM 1/4W .1% AXIAL CMF50246K00BEBF
RES 246Kohm 1/4W .1% AXIAL

RES 246Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50246K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50246K00BEBF-ND
Through Hole Resistors CMF50246K00BEBF-ND
246 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

246 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 246K .1% T-9 B14 Vishay - 67P6593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 246K .1% T-9 B14 Vishay
67P6593
Cmf-50 246K .1% T-9 B14 Vishay 67P6593
CMF-50 246K .1% T-9 B14

CMF-50 246K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50246K00BEBF CMF50246K00BEBF-ND 67P6593
Product Name RES 246K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 246K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 246000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details