Vishay Intertechnology, Inc. Through Hole Resistors CMF5023R700FKRE

Description
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5023R700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R700FKRE-ND
Through Hole Resistors CMF5023R700FKRE-ND
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7 OHM 1/4W 1% AXIAL - CMF5023R700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W 1% AXIAL
CMF5023R700FKRE
RES 23.7 OHM 1/4W 1% AXIAL CMF5023R700FKRE
RES 23.7ohm 1/4W 1% AXIAL

RES 23.7ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 23.7 1% T-1 R36 Vishay - 67P6513 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7 1% T-1 R36 Vishay
67P6513
Cmf-50 23.7 1% T-1 R36 Vishay 67P6513
CMF-50 23.7 1% T-1 R36

CMF-50 23.7 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700FKRE-ND CMF5023R700FKRE 67P6513
Product Name Through Hole Resistors RES 23.7 OHM 1/4W 1% AXIAL Cmf-50 23.7 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers