Vishay Intertechnology, Inc. Metal Film Resistors - CMF5023R700DEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5023R700DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5023R700DEBF
Metal Film Resistors - CMF5023R700DEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5023R700DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023R700DEBF-ND
Through Hole Resistors CMF5023R700DEBF-ND
23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.7 .5% T-9 B14 Vishay - 67P6503 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.7 .5% T-9 B14 Vishay
67P6503
Cmf-50 23.7 .5% T-9 B14 Vishay 67P6503
CMF-50 23.7 .5% T-9 B14

CMF-50 23.7 .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023R700DEBF CMF5023R700DEBF-ND 67P6503
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 23.7 .5% T-9 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details