Vishay Intertechnology, Inc. RES 23.2 OHM 1/4W 1% AXIAL CMF5023R200FHEB

Description
RES 23.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/4W 1% AXIAL - CMF5023R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/4W 1% AXIAL
CMF5023R200FHEB
RES 23.2 OHM 1/4W 1% AXIAL CMF5023R200FHEB
RES 23.2ohm 1/4W 1% AXIAL

RES 23.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF23.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.2QFTR-ND
Through Hole Resistors CMF23.2QFTR-ND
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5023R200FHEB CMF23.2QFTR-ND
Product Name RES 23.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details