Vishay Intertechnology, Inc. RES 23.2K OHM 1/4W 1% AXIAL CMF5023K200FHEK

Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/4W 1% AXIAL - CMF5023K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/4W 1% AXIAL
CMF5023K200FHEK
RES 23.2K OHM 1/4W 1% AXIAL CMF5023K200FHEK
RES 23.2Kohm 1/4W 1% AXIAL

RES 23.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5023K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5023K200FHEK-ND
Through Hole Resistors CMF5023K200FHEK-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 23.2K 1% T-2 Ek E3 Vishay - 67P6491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.2K 1% T-2 Ek E3 Vishay
67P6491
Cmf-50 23.2K 1% T-2 Ek E3 Vishay 67P6491
CMF-50 23.2K 1% T-2 EK e3

CMF-50 23.2K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5023K200FHEK CMF5023K200FHEK-ND 67P6491
Product Name RES 23.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 23.2K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details