Vishay Intertechnology, Inc. 4W Resistor CMF5023K200FHEB

Description
RES 23.2K OHM 1/4W 1% AXIAL Product overview: CMF5023K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5023K200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 23.2K OHM 1/4W 1% AXIAL Product overview: CMF5023K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5023K200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5023K200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 23.2K OHM 1/4W 1% AXIAL Product overview: CMF5023K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5023K200FHEB can be used for catalog matching and distributor lookup.

RES 23.2K OHM 1/4W 1% AXIAL Product overview: CMF5023K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5023K200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF23.2KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.2KQFCT-ND
Through Hole Resistors CMF23.2KQFCT-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF23.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.2KQFTR-ND
Through Hole Resistors CMF23.2KQFTR-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.2K OHM 1% 50PPM 1/4W - CMF5023K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1% 50PPM 1/4W
CMF5023K200FHEB
RES 23.2K OHM 1% 50PPM 1/4W CMF5023K200FHEB
RES 23.2Kohm 1% 50PPM 1/4W

RES 23.2Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 23.2K 1% T-2 Eb E3 Vishay - 67P6490 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 23.2K 1% T-2 Eb E3 Vishay
67P6490
Cmf-50 23.2K 1% T-2 Eb E3 Vishay 67P6490
CMF-50 23.2K 1% T-2 EB e3

CMF-50 23.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5023K200FHEB CMF23.2KQFCT-ND CMF5023K200FHEB 67P6490
Product Name 4W Resistor Through Hole Resistors RES 23.2K OHM 1% 50PPM 1/4W Cmf-50 23.2K 1% T-2 Eb E3 Vishay
Resistance Range 23200 ohms 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details