Vishay Intertechnology, Inc. RES 237 OHM 1/4W 1% AXIAL CMF50237R00FHEK

Description
RES 237ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/4W 1% AXIAL - CMF50237R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/4W 1% AXIAL
CMF50237R00FHEK
RES 237 OHM 1/4W 1% AXIAL CMF50237R00FHEK
RES 237ohm 1/4W 1% AXIAL

RES 237ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50237R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50237R00FHEK-ND
Through Hole Resistors CMF50237R00FHEK-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,237Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 73K4474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,237Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
73K4474
Resistor,metal Film,237Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 73K4474
Resistor,Metal Film,237Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,237Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50237R00FHEK CMF50237R00FHEK-ND 73K4474
Product Name RES 237 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,237Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details